ALL-STATES, Inc. Cable Tie Strap/Clamp 21926

Description
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 6-HU MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 6-HU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21926 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21926
Cable Tie Strap/Clamp 21926
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 6-HU MODEL
  • HALF U CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.375 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 6-HU MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21926
Product Name Cable Tie Strap/Clamp
Diameter 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2138534 - RS Components, Ltd.
Specs
Material Nylon
Diameter 0.110 inch (2.8 mm)
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details