ALL-STATES, Inc. Cable Tie Strap/Clamp 21903

Description
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 2-HU MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 2-HU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21903 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21903
Cable Tie Strap/Clamp 21903
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 2-HU MODEL
  • HALF U CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.375 INCH
  • 0.15 INCH DIA HOLE, SCREW MOUNTING
  • 30000 PER CARTON STANDARD PACKAGE
  • 0.125 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 2-HU MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21903
Product Name Cable Tie Strap/Clamp
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1730812 - RS Components, Ltd.
Specs
Material Copper
Diameter 0.197 inch (5 mm)
View Details
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details