ALL-STATES, Inc. Cable Tie Strap/Clamp 21880

Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-UR MODEL
Datasheet
Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-UR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21880 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21880
Cable Tie Strap/Clamp 21880
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-UR MODEL
  • U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.5 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-UR MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21880
Product Name Cable Tie Strap/Clamp
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720840 - RS Components, Ltd.
Specs
Material Steel; Rubber, Steel
Diameter 0.187 inch (4.76 mm)
View Details
Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details