ALL-STATES, Inc. Cable Tie Strap/Clamp 21813

Description
U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 4-U MODEL
Datasheet
Description
U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 4-U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21813 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21813
Cable Tie Strap/Clamp 21813
U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 4-U MODEL
  • U CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 20000 PER CARTON STANDARD PACKAGE
  • 0.25 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 4-U MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21813
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1720828 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.500 inch (12.7 mm)
View Details
Connector Strain Relief - 208945-8 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers