ALL-STATES, Inc. Cable Tie Strap/Clamp 21802

Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
Datasheet
Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21802 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21802
Cable Tie Strap/Clamp 21802
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
  • U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.375 INCH
  • 0.15 INCH DIA HOLE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.125 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 2-U MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21802
Product Name Cable Tie Strap/Clamp
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691878 - RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.197 inch (5 mm)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details