ALL-STATES, Inc. Cable Tie Strap/Clamp 21800

Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
Datasheet
Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21800 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21800
Cable Tie Strap/Clamp 21800
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
  • U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.375 INCH
  • 0.15 INCH DIA HOLE, SCREW MOUNTING
  • 30000 PER CARTON STANDARD PACKAGE
  • 0.125 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 2-U MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21800
Product Name Cable Tie Strap/Clamp
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 1707689 - RS Components, Ltd.
Specs
Material Noryl
Diameter 1.000 inch (25.4 mm)
View Details
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers