ALL-STATES, Inc. Cable Tie Strap/Clamp 21680

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21680 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21680
Cable Tie Strap/Clamp 21680
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 2500 PER CARTON STANDARD PACKAGE
  • 1.48 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 24-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21680
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Cable Clips & Clamps - 4547676 - RS Components, Ltd.
Specs
Material Rubber
Diameter 5.906 inch (150 mm)
View Details
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers