TE Connectivity Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity 70A3-12-07-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity - 95AJ6994 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity
95AJ6994
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity 95AJ6994
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ6994
Product Name Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 745550-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief with Dome Nut - 85820870 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details