ALL-STATES, Inc. Cable Tie Strap/Clamp 21419

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21419 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21419
Cable Tie Strap/Clamp 21419
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.172 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 3-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21419
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
New 2×3 Powerpole ® Pak Clamp, no hardware - 3-6006P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 233522 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.276 inch (7 mm)
View Details
Steel Cable Clamp - 8102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers