ALL-STATES, Inc. Cable Tie Strap/Clamp 21289

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21289 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21289
Cable Tie Strap/Clamp 21289
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 1.48 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 24-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21289
Product Name Cable Tie Strap/Clamp
Diameter 1.480 inch (37.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details