ALL-STATES, Inc. Cable Tie Strap/Clamp 21277

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.35 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 22-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.35 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 22-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21277 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21277
Cable Tie Strap/Clamp 21277
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.35 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 22-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 1.35 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 22-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21277
Product Name Cable Tie Strap/Clamp
Diameter 1.350 inch (34.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748677-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
SBSXPRO Cable Clamp Top - B02867P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details