ALL-STATES, Inc. Cable Tie Strap/Clamp 21252

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 19-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 19-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21252 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21252
Cable Tie Strap/Clamp 21252
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 19-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 3000 PER CARTON STANDARD PACKAGE
  • 1.16 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 19-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21252
Product Name Cable Tie Strap/Clamp
Diameter 1.160 inch (29.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.362 inch (9.2 mm)
View Details
Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers