ALL-STATES, Inc. Cable Tie Strap/Clamp 21237

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 16-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 16-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21237 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21237
Cable Tie Strap/Clamp 21237
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 16-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.984 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 16-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21237
Product Name Cable Tie Strap/Clamp
Diameter 0.984 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Powerpole ® 75 Mounting Clamp 2 or 4 Pole - 1463G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 475170 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.394 inch (10 mm)
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers