ALL-STATES, Inc. Cable Tie Strap/Clamp 21232

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 16-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 16-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21232 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21232
Cable Tie Strap/Clamp 21232
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 16-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 3000 PER CARTON STANDARD PACKAGE
  • 0.984 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 16-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21232
Product Name Cable Tie Strap/Clamp
Diameter 0.984 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 401844 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.500 inch (12.7 mm)
View Details
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details