ALL-STATES, Inc. Cable Tie Strap/Clamp 21231

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 16-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 16-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21231 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21231
Cable Tie Strap/Clamp 21231
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 16-HN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 3000 PER CARTON STANDARD PACKAGE
  • 0.984 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 16-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21231
Product Name Cable Tie Strap/Clamp
Diameter 0.984 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
SB ® 50 Self Attaching Cable Clamps - 990 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details