ALL-STATES, Inc. Cable Tie Strap/Clamp 21222

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21222 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21222
Cable Tie Strap/Clamp 21222
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.859 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 14-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21222
Product Name Cable Tie Strap/Clamp
Diameter 0.859 inch (21.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 102536 - RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.394 inch (10 mm)
View Details
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers