ALL-STATES, Inc. Cable Tie Strap/Clamp 21201

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 6000 PER CARTON STANDARD PACKAGE 0.734 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 12-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 6000 PER CARTON STANDARD PACKAGE 0.734 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 12-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21201 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21201
Cable Tie Strap/Clamp 21201
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 6000 PER CARTON STANDARD PACKAGE 0.734 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 12-HN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 6000 PER CARTON STANDARD PACKAGE
  • 0.734 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 12-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21201
Product Name Cable Tie Strap/Clamp
Diameter 0.734 inch (18.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.563 inch (14.3 mm)
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details