ALL-STATES, Inc. Cable Tie Strap/Clamp 21180

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 7000 PER CARTON STANDARD PACKAGE 0.609 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 10-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 7000 PER CARTON STANDARD PACKAGE 0.609 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 10-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21180 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21180
Cable Tie Strap/Clamp 21180
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 7000 PER CARTON STANDARD PACKAGE 0.609 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 10-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 7000 PER CARTON STANDARD PACKAGE
  • 0.609 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 10-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21180
Product Name Cable Tie Strap/Clamp
Diameter 0.609 inch (15.47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Powerpole ® Pak 9-10 Position Hardware and Cable Clamp - 115g4-bk - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details