ALL-STATES, Inc. Cable Tie Strap/Clamp 21160

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21160 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21160
Cable Tie Strap/Clamp 21160
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.484 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21160
Product Name Cable Tie Strap/Clamp
Diameter 0.484 inch (12.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 109454 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.264 inch (6.7 mm)
View Details