ALL-STATES, Inc. Cable Tie Strap/Clamp 21151

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 7-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 7-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21151 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21151
Cable Tie Strap/Clamp 21151
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 7-HN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.422 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 7-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21151
Product Name Cable Tie Strap/Clamp
Diameter 0.422 inch (10.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Powerpole ® 15/45 Mounting Clamp 3 or 6 pole - 1462G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Specs
Material Tin Plated Copper
Diameter 0.039 inch (1 mm)
View Details
Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers