ALL-STATES, Inc. Cable Tie Strap/Clamp 21050

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21050 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21050
Cable Tie Strap/Clamp 21050
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.422 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 7-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21050
Product Name Cable Tie Strap/Clamp
Diameter 0.422 inch (10.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Cable Clips & Clamps - 479548 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.500 inch (12.7 mm)
View Details
Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers