ALL-STATES, Inc. Cable Tie Strap/Clamp 21022

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21022 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21022
Cable Tie Strap/Clamp 21022
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-LN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 20000 PER CARTON STANDARD PACKAGE
  • 0.234 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 4-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21022
Product Name Cable Tie Strap/Clamp
Diameter 0.234 inch (5.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Cable Clips & Clamps - 233629 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.098 inch (2.5 mm)
View Details