ALL-STATES, Inc. Cable Tie Strap/Clamp 21011

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 3-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 3-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21011 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21011
Cable Tie Strap/Clamp 21011
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 3-LN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 25000 PER CARTON STANDARD PACKAGE
  • 0.172 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 3-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21011
Product Name Cable Tie Strap/Clamp
Diameter 0.172 inch (4.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 212800-1 - TE Connectivity
Specs
Material PVC Vinyl
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details