ALL-STATES, Inc. Cable Tie Strap/Clamp 21010

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21010 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21010
Cable Tie Strap/Clamp 21010
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 25000 PER CARTON STANDARD PACKAGE
  • 0.172 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 3-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21010
Product Name Cable Tie Strap/Clamp
Diameter 0.172 inch (4.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details