ALL-STATES, Inc. Cable Tie Strap/Clamp 20700

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.36 INCH 0.17 INCH 0.12 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-1 MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.36 INCH 0.17 INCH 0.12 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20700 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20700
Cable Tie Strap/Clamp 20700
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.36 INCH 0.17 INCH 0.12 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-1 MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.36 INCH
  • 0.17 INCH
  • 0.12 INCH DIA HOLE PUSH BARB MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.16 INCH X 0.25 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMMWS-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20700
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers