ALL-STATES, Inc. Cable Tie Strap/Clamp 20649

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 500 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-3L MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 500 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-3L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20649 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20649
Cable Tie Strap/Clamp 20649
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 500 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-3L MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE PUSH BARB MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 0.75 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • PMWS-3L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20649
Product Name Cable Tie Strap/Clamp
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707516 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Nylon
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details