ALL-STATES, Inc. Cable Tie Strap/Clamp 20642

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-3L MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-3L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20642 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20642
Cable Tie Strap/Clamp 20642
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-3L MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE PUSH BARB MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 0.75 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • PMWS-3L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20642
Product Name Cable Tie Strap/Clamp
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers