ALL-STATES, Inc. Cable Tie Strap/Clamp 20630

Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.375 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-2L MODEL
Datasheet
Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.375 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20630 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20630
Cable Tie Strap/Clamp 20630
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.375 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-2L MODEL
  • WIRE SADDLE TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE PUSH BARB MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.375 INCH X 0.44 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • PMWS-2L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20630
Product Name Cable Tie Strap/Clamp
Diameter 0.440 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers