ALL-STATES, Inc. Cable Tie Strap/Clamp 20562

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20562 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20562
Cable Tie Strap/Clamp 20562
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 1 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMWS-4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20562
Product Name Cable Tie Strap/Clamp
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details