ALL-STATES, Inc. Cable Tie Strap/Clamp 20550

Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-3T MODEL
Datasheet
Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-3T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20550 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20550
Cable Tie Strap/Clamp 20550
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-3T MODEL
  • WIRE SADDLE TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 0.75 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMWS-3T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20550
Product Name Cable Tie Strap/Clamp
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Girder Clips - 2037666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details