ALL-STATES, Inc. Cable Tie Strap/Clamp 20542

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-3T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-3T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20542 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20542
Cable Tie Strap/Clamp 20542
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-3T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 0.75 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMWS-3T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20542
Product Name Cable Tie Strap/Clamp
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2209404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.480 inch (12.2 mm)
Material Polyamide 66
View Details
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details