ALL-STATES, Inc. Cable Tie Strap/Clamp 20502

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-1T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-1T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20502 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20502
Cable Tie Strap/Clamp 20502
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-1T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.19 INCH X 0.44 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMWS-1T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20502
Product Name Cable Tie Strap/Clamp
Diameter 0.440 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details