ALL-STATES, Inc. Cable Tie Strap/Clamp 20500

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-1T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-1T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20500 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20500
Cable Tie Strap/Clamp 20500
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-1T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.19 INCH X 0.44 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMWS-1T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20500
Product Name Cable Tie Strap/Clamp
Diameter 0.440 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details