ALL-STATES, Inc. Cable Tie Strap/Clamp 20462

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH LOCKING GATE ABWS-4L MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH LOCKING GATE ABWS-4L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20462 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20462
Cable Tie Strap/Clamp 20462
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH LOCKING GATE ABWS-4L MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • ABWS-4L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20462
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details