ALL-STATES, Inc. Cable Tie Strap/Clamp 20460

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH LOCKING GATE ABWS-4L MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH LOCKING GATE ABWS-4L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20460 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20460
Cable Tie Strap/Clamp 20460
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH LOCKING GATE ABWS-4L MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • ABWS-4L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20460
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720844 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.438 inch (11.12 mm)
Material Steel; Rubber, Steel
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details