ALL-STATES, Inc. Cable Tie Strap/Clamp 20420

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE ABWS-2L MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE ABWS-2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20420 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20420
Cable Tie Strap/Clamp 20420
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE ABWS-2L MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.75 INCH
  • 0.75 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.38 INCH X 0.44 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • ABWS-2L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20420
Product Name Cable Tie Strap/Clamp
Diameter 0.440 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers