ALL-STATES, Inc. Cable Tie Strap/Clamp 20400

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE ABWS-1L MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE ABWS-1L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20400 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20400
Cable Tie Strap/Clamp 20400
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE ABWS-1L MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.75 INCH
  • 0.75 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.19 INCH X 0.44 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • ABWS-1L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20400
Product Name Cable Tie Strap/Clamp
Diameter 0.440 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details