ALL-STATES, Inc. Cable Tie Strap/Clamp 20309

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 1.19 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE ABWS-11T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 1.19 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE ABWS-11T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20309 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20309
Cable Tie Strap/Clamp 20309
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 1.19 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.75 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE ABWS-11T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 1.19 INCH
  • 0.75 INCH
  • RUBBER ADHESIVE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.19 INCH X 0.75 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • ABWS-11T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20309
Product Name Cable Tie Strap/Clamp
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details