ALL-STATES, Inc. Cable Tie Strap/Clamp 20260

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH TENSION GATE ABWS-4T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH TENSION GATE ABWS-4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20260 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20260
Cable Tie Strap/Clamp 20260
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH TENSION GATE ABWS-4T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • ABWS-4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20260
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5045-ND - DigiKey
Specs
Material Steel
View Details