ALL-STATES, Inc. Cable Tie Strap/Clamp 20209

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE ABWS-1T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE ABWS-1T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20209 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20209
Cable Tie Strap/Clamp 20209
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE ABWS-1T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.75 INCH
  • 0.75 INCH
  • RUBBER ADHESIVE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.19 INCH X 0.44 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • ABWS-1T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20209
Product Name Cable Tie Strap/Clamp
Diameter 0.440 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details