ALL-STATES, Inc. Cable Tie Strap/Clamp 20102

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 1.13 INCH 1 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.5 INCH BUNDLE DIAMETER ALL-STATES. BRAND FRC-1 MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 1.13 INCH 1 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.5 INCH BUNDLE DIAMETER ALL-STATES. BRAND FRC-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20102 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20102
Cable Tie Strap/Clamp 20102
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 1.13 INCH 1 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.5 INCH BUNDLE DIAMETER ALL-STATES. BRAND FRC-1 MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 1.13 INCH
  • 1 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.13 INCH X 0.5 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • FRC-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20102
Product Name Cable Tie Strap/Clamp
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details