ALL-STATES, Inc. Cable Tie Strap/Clamp 20100

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.13 INCH 1 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.5 INCH BUNDLE DIAMETER ALL-STATES. BRAND FRC-1 MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.13 INCH 1 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.5 INCH BUNDLE DIAMETER ALL-STATES. BRAND FRC-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20100 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20100
Cable Tie Strap/Clamp 20100
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.13 INCH 1 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.5 INCH BUNDLE DIAMETER ALL-STATES. BRAND FRC-1 MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 1.13 INCH
  • 1 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.13 INCH X 0.5 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • FRC-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20100
Product Name Cable Tie Strap/Clamp
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details