ALL-STATES, Inc. Cable Tie Strap/Clamp 20050

Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20050 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20050
Cable Tie Strap/Clamp 20050
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.75 INCH
  • 0.75 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.38 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ACC-6 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20050
Product Name Cable Tie Strap/Clamp
Diameter 0.380 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers