ALL-STATES, Inc. Cable Tie Strap/Clamp 20032

Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-4 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20032 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20032
Cable Tie Strap/Clamp 20032
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-4 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.63 INCH
  • 0.63 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.25 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ACC-4 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20032
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details