ALL-STATES, Inc. Cable Tie Strap/Clamp 20029

Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-3 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20029 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20029
Cable Tie Strap/Clamp 20029
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.19 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-3 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.63 INCH
  • 0.63 INCH
  • RUBBER ADHESIVE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.19 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ACC-3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20029
Product Name Cable Tie Strap/Clamp
Diameter 0.190 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details