ALL-STATES, Inc. Cable Tie Strap/Clamp 20022

Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.19 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-3 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.19 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20022 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20022
Cable Tie Strap/Clamp 20022
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.19 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-3 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.63 INCH
  • 0.63 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.19 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ACC-3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20022
Product Name Cable Tie Strap/Clamp
Diameter 0.190 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers