ALL-STATES, Inc. Cable Tie Strap/Clamp 20009

Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20009 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20009
Cable Tie Strap/Clamp 20009
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.63 INCH
  • 0.63 INCH
  • RUBBER ADHESIVE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.13 INCH X 0.25 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ABC-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20009
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details