ALL-STATES, Inc. Cable Tie Strap/Clamp 20002

Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20002 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20002
Cable Tie Strap/Clamp 20002
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.63 INCH
  • 0.63 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.13 INCH X 0.25 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ABC-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20002
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details