ALL-STATES, Inc. Cable Tie Strap/Clamp 20000

Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20000 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20000
Cable Tie Strap/Clamp 20000
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.63 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.13 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND ABC-1 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.63 INCH
  • 0.63 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.13 INCH X 0.25 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ABC-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20000
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 100538 - RS Components, Ltd.
Specs
Material Polyamide 66
View Details
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details