Description
BEADED TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
15 INCH
15 LENGTH IN INCH
0.13 INCH
UL APPROVAL
50 STANDARD PACKAGE
18 LB TENSILE STRENGTH
4 INCH BUNDLE DIAMETER
POLYETHYLENE CLIP MATERIAL
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BT-14PE MODEL